The 3-way L-port ball valve model 543 Pro PVC-U with part number 161543092 is a DN15 (1/2 inch) valve rated for 10 bar, featuring solvent cement sockets compliant with ASTM standards, PTFE ball seats, and a lockable lever. It has a kv-value of 75 l/min at Δp=1 bar and weighs 0.251 kg with an FKM seal. Dimensions include a Z-dimension of 77 mm, D=50 mm, H=61 mm, and L=122 mm. The valve supports 360° rotation without a turn limiter and includes integrated stainless steel mounting inserts.
Horizontal/L-port With solvent cement sockets ASTM
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 161543092 |
| Product Name | Valves - Plastic-Valves - Ball-Valves - Ball-Valve-543 |
| Valve Type | Ball |
| Primary Material | PVC-U |
| Valve Size | 1.97 inch (50.00 mm) |