The 3-way ball valve type 543 Pro PVC-C with solvent cement sockets is a horizontal L-port valve designed for flow control in piping systems. It features a PTFE ball seat, a lockable lever as standard, and a 360° rotation without a turn limiter. The valve has integrated stainless steel mounting inserts and is compatible with type 546 for easy installation. This specific variant, model 163 543 081 1, is sized for DN10 (3/8 inch), rated for 10 bar, and has a kv-value of 50 l/min. It weighs 0.265 kg and is compatible with the Z-dimension and end connections of the first-generation type 543.
Horizontal/L-port With solvent cement sockets ASTM
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 163543081 |
| Product Name | Valves - Plastic-Valves - Ball-Valves - Ball-Valve-543 |
| Valve Type | Ball |
| Primary Material | PVC-C |
| Valve Size | 1.97 inch (50.00 mm) |