Diaphragm valve type 514 PVC-U with solvent cement sockets JIS, designed for high flow applications with double the flow rate of its predecessor. The part number 161514816 corresponds to a 40 mm (1½ inch) bore size with a kv-value of 1263 l/min at Δp=1 bar, EPDM O-ring, and a weight of 1.640 kg. It has a short overall length of 222 mm, an overall height of 148 mm, and uses M8 mounting threads. The valve includes a handwheel with a built-in locking mechanism and a single housing nut for simplified installation. The valve is rated for PN10 pressure.
With solvent cement sockets JIS
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 161514816 |
| Product Name | Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve |
| Valve Type | Diaphragm |
| Primary Material | PVC-U |
| Valve Size | 4.61 inch (117.00 mm) |