Type 546 Manual Ball Valve, Double Contained CPVC x PVC, sized 1-1/2 x 4 inches, with overall dimensions of 9.37 inches in length, 14.20 inches in length between centers, and 12.60 inches in length to the handle pivot, designed for pressure-rated applications with EPDM and FKM seal options.
Type 546 Manual Ball Valve, Double Contained CPVC x PVC
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 150546915 |
| Product Name | Valves - Plastic-Valves - Ball-Valves - Ball-Valve-546-pro |
| Valve Type | Ball |