Diaphragm valve DIASTAR Six PVC-U with fail-safe-to-close function and backing flanges compliant with ISO 7005 PN 10, EN 1092 PN 10, DIN 2501 PN 10, and BS 4504 PN 10 standards, featuring a kv-value of 1181 l/min at Δp=1 bar, overall length based on EN 558, and a 63 mm nominal diameter with an overall height of 230 mm and M8 lift dimensions. The valve uses EPDM seals and weighs 4.159 kg.
FC (Fail safe to close) With backing flanges PVC-U metric/BS
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 161617017 |
| Product Name | Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve |
| Valve Type | Diaphragm |
| Primary Material | PVC-U |
| Valve Size | 4.72 inch (120.00 mm) |