The Diastar Ten PVC-U diaphragm valve with part number 161644013 is a fail-safe-to-open valve with solvent cement sockets for metric piping, designed for use with a working pressure of 10 bar. It has a DN 20 size, a kv-value of 271 l/min at Δp=1 bar, and a weight of 1.308 kg. The valve features a rotating air connection at 90° intervals, a single housing nut replacing four screws, and a short overall length. The O-ring material is FKM, and it is configured for EPDM diaphragm. Dimensions include a body length L of 152 mm and a lift of 10 mm.
FO (Fail safe to open) Unions with solvent cement sockets metric
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 161644013 |
| Product Name | Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve |
| Valve Type | Diaphragm |
| Primary Material | PVC-U |
| Valve Size | 3.78 inch (96.00 mm) |