Diaphragm valve type 514 PVC-U with solvent cement sockets, nominal size 20 mm, PN10, for use with PTFE/EPDM diaphragm, has a kv-value of 271 l/min at Δp=1 bar, weighs 0.506 kg, and features a handwheel with built-in locking mechanism, single housing nut, and short overall length of 152 mm.
With solvent cement sockets metric
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 161514033 |
| Product Name | Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve |
| Valve Type | Diaphragm |
| Primary Material | PVC-U |
| Valve Size | 3.15 inch (80.00 mm) |