3-way L-port ball valve in PVC-U with solvent cement sockets compliant with ASTM standards, designed for flow control with a 360° rotational operation and integrated stainless steel mounting inserts. The valve features a PTFE ball seat, lockable lever, and is compatible with type 546 valve ends and union nuts. It has a maximum pressure rating of 10 bar and a kv-value of 480 l/min at Δp=1 bar. The component weighs 0.938 kg with FKM seal and measures 84 mm in diameter and 187 mm in length. The design supports optional position feedback sensors and manual spring return levers for smaller sizes.
Horizontal/L-port With solvent cement sockets ASTM
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 161543095 |
| Product Name | Valves - Plastic-Valves - Ball-Valves - Ball-Valve-543 |
| Valve Type | Ball |
| Primary Material | PVC-U |
| Valve Size | 3.31 inch (84.00 mm) |