Check valve type 561 PVC-U, silicone-free, designed for vertical installation with solvent cement spigots, seals at a minimum water column of 2 m, and has a flow-optimized return cone with double guidance. The valve has a DN40 bore, a nominal pressure rating of 16 bar, and a kv-value of 850 l/min at Δp=1 bar. It is compatible with EPDM sealing and weighs 0.520 kg. Installation length matches type 546 ball valve, and it is not compatible with type 360 connection dimensions.
Without spring With solvent cement spigots metric
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 161561225 |
| Product Name | Valves - Plastic-Valves - Check-Valves - cone-Check-Valve-561-562 |
| Valve Type | Check |