Georg Fischer Piping Systems Ltd Valves - Plastic-Valves - Ball-Valves - Ball-Valve-546-pro 161546994

Description
With PVC-U IR spigot ISO
Request a Quote
Description
With PVC-U IR spigot ISO
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PVC-U ball valve type 546 Pro with IR spigot for infrared welding, featuring a lockable lever, PTFE ball seat, and integrated stainless steel mounting inserts. Designed for DN32 size with a PN40 pressure rating, 1600 l/min kv-value, and compatible with GF IR-63 M and IR-110 A welding systems. Dimensions are d=32mm, D=68mm, H=80mm, H1=34mm, H2=12mm, L=151mm, L1=106mm, L2=71mm, L4=25mm, L5=44mm, L6=62mm, M6 thread, and e=2.4mm. Weight is 0.345 kg with FKM seal. Compatible with type 546 (1st Generation) z-dimension and union nut.

Datasheet Summary
Powered by GS/AI

PVC-U ball valve type 546 Pro with IR spigot for infrared welding, featuring a lockable lever, PTFE ball seat, and integrated stainless steel mounting inserts. Designed for DN32 size with a PN40 pressure rating, 1600 l/min kv-value, and compatible with GF IR-63 M and IR-110 A welding systems. Dimensions are d=32mm, D=68mm, H=80mm, H1=34mm, H2=12mm, L=151mm, L1=106mm, L2=71mm, L4=25mm, L5=44mm, L6=62mm, M6 thread, and e=2.4mm. Weight is 0.345 kg with FKM seal. Compatible with type 546 (1st Generation) z-dimension and union nut.

Suppliers

Company
Product
Description
Supplier Links
Valves - Plastic-Valves - Ball-Valves - Ball-Valve-546-pro - 161546994 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Valves - Plastic-Valves - Ball-Valves - Ball-Valve-546-pro
161546994
Valves - Plastic-Valves - Ball-Valves - Ball-Valve-546-pro 161546994
With PVC-U IR spigot ISO

With PVC-U IR spigot ISO

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Industrial Valves
Product Number 161546994
Product Name Valves - Plastic-Valves - Ball-Valves - Ball-Valve-546-pro
Valve Type Ball
Primary Material PVC-U
Valve Size 2.68 inch (68.00 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Valves - Plastic-Valves - Ball-Valves - Ball-Valve-375 - 161375816 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Ball
Primary Material PVC-U
Valve Size 3.70 inch (94.00 mm)
View Details
Valves - Plastic-Valves - Ball-Valves - Ball-Valve-543 - 161543262 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Ball
Primary Material PVC-U
Valve Size 1.97 inch (50.00 mm)
View Details
Valves - Plastic-Valves - Ball-Valves - Ball-Valve-546-pro - 138546210 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Ball
Primary Material PE; ABS
Valve Size 6.65 inch (169.00 mm)
View Details
Valves - Plastic-Valves - other-Plastic-Valves - strainers - 161305557 - Georg Fischer Piping Systems Ltd
Specs
Primary Material PVC-U
Valve Size 3.74 inch (95.00 mm)
Maximum Pressure 145.04 psi (102 m H2O)
View Details