The ecoFIT Ball Valve type 546 Pro PVC-U with butt fusion spigots for PE100 SDR11 ISO, part number 161546835, is a 32 mm (1 1/4 inch) DN40 valve with a kv-value of 1000 l/min at 16 bar pressure, featuring a PTFE ball seat, lockable lever, and integrated stainless steel mounting inserts. It has a weight of 0.550 kg with FKM seat material and dimensions of B3=45 mm, DE1=84 mm, G=M8, H=95.0 mm, H1=44 mm, H4=15 mm, L=249 mm, Lz=43 mm, M=131 mm, M1=57 mm, M2=74 mm, and s1=3.7 mm. The valve is compatible with type 546 (1st generation) Z-dimension, end, and union nut configurations.
With butt fusion spigots long PE100 SDR11 ISO
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 161546835 |
| Product Name | Valves - Plastic-Valves - Ball-Valves - Ball-Valve-546-pro |
| Valve Type | Ball |
| Primary Material | PE; PVC-U |
| Valve Size | 1.57 inch (40.00 mm) |