3-way ball valve with T-port and solvent cement sockets compliant with BS standards, designed for PVC-U piping systems. Features a lockable lever, PTFE ball seat, and 360° rotational operation without a turn limiter. Constructed with integrated stainless steel mounting inserts and compatible with type 543 (1st Generation) for valve end and union nut dimensions. The valve is available with FKM seat material and is rated for a maximum pressure of 10 bar. For DN63 size, the valve has a Z-dimension of 189 mm, H-dimension of 117 mm, and weighs 2.660 kg. Flow capacity at Δp=1 bar is 3100 l/min.
Horizontal/T-port With solvent cement sockets BS
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 161543277 |
| Product Name | Valves - Plastic-Valves - Ball-Valves - Ball-Valve-543 |
| Valve Type | Ball |
| Primary Material | PVC-U |
| Valve Size | 4.88 inch (124.00 mm) |