The 161375814 is a ball valve from the 375 PVC-U series, designed for basic industrial applications without automation. It features solvent cement sockets and threaded Rp ends up to DN50, with a PTFE ball seat and an integrated tool for seat adjustment. The valve has a compact design with dimensions D=68 mm, H=67 mm, L=102 mm, L1=87 mm, L2=54 mm, L3=51 mm, and z=58 mm. It is rated for 16 bar and has a kv-value of 700 l/min with FKM seals, weighing 0.351 kg. The valve is not compatible with type 546 in z-dimension, union nut, or valve end configuration.
With solvent cement sockets metric/Inclusive 2 threaded valve ends Rp up to DN50
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 161375814 |
| Product Name | Valves - Plastic-Valves - Ball-Valves - Ball-Valve-375 |
| Valve Type | Ball |
| Primary Material | PVC-U |
| Valve Size | 2.68 inch (68.00 mm) |