The Diaphragm valve DIASTAR Ten PVC-U model 161624836 is a fail-safe-to-close diaphragm valve with solvent cement sockets conforming to JIS, designed for pneumatic control in piping systems. It features a PN16 pressure rating, a kv-value of 1263 l/min at Δp=1 bar, and an EPDM O-ring. The valve has a 40 mm port size (DN40), overall length of 222 mm, and a lift of 19 mm. It is secured with an M8 thread and weighs 3.991 kg. The valve includes a rotating air connection and a single housing nut for simplified installation.
FC (Fail safe to close) Unions with solvent cement sockets JIS
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 161624836 |
| Product Name | Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve |
| Valve Type | Diaphragm |
| Primary Material | PVC-U |
| Valve Size | 5.91 inch (150.00 mm) |