Diaphragm valve type 317 PVC-U with metric flanges, DN80 size, PN 10 pressure rating, and a kv-value of 1700 l/min at Δp=1 bar; features flat sealing faces, connecting dimensions compliant with ISO 7005 PN 10, EN 1092 PN 10, DIN 2501 PN 10, BS 4504 PN 10, ANSI/ASME B16.5 Class 150, ASTM D4024, BS 1560, and BS EN 1759; equips an EPDM diaphragm; overall length 310 mm, height 265 mm, and weighs 9.700 kg.
With flanges PVC-U metric
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 161317024 |
| Product Name | Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve |
| Valve Type | Diaphragm |
| Primary Material | PVC-U |
| Valve Size | 7.87 inch (200.00 mm) |