COOL-FIT 4.0 Ball valve type 179, designed for automated fluid control with electric actuation, has a body of ABS with a spigot of PE100 SDR11, PTFE ball seat, and integrated stainless steel mounting inserts. It operates on 100-230V, 50-60Hz, with a factory-set 90° rotation range and includes position feedback for open, close, and middle states. The part is supplied with insulation half shells and requires a separate Fittings type A for connection. For model 138 546 208, the nominal bore is 32 mm, nominal pressure 10 bar, and weight is 2.838 kg, with dimensions d=32 mm, D=135 mm, H=228 mm, and L=152 mm. The valve meets no stated standards or qualifications.
100-230V
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 138546208 |
| Product Name | Valves - Plastic-Valves - Ball-Valves - Ball-Valve-546-pro |
| Valve Type | Ball |
| Primary Material | PE; ABS |
| Valve Size | 5.31 inch (135.00 mm) |