Line strainer type 305 PVC-U with solvent cement spigots, designed to protect valves and pumps from contamination and featuring easy dismantling for screen cleaning. The model has an overall length compliant with EN 558, a nominal diameter of 65 mm (2 1/2 inch), and a pressure rating of 10 bar. It includes an FKM seal with a weight of 1.871 kg and dimensions L = 284 mm, L1 = 290 mm, and L2 = 74 mm. The screen perforation must be ordered separately.
With solvent cement spigots metric
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 161305649 |
| Product Name | Valves - Plastic-Valves - other-Plastic-Valves - strainers |
| Primary Material | PVC-U |