The COOL-FIT 4.0 Ball valve type 546 Pro is a hand-operated ball valve with an ABS body and PE100 SDR11 spigot, PTFE ball seat, and integrated stainless steel mounting inserts, including insulation half shells. It is designed for use with separate Fittings type A. For model 138546108, the nominal diameter is 32 mm, nominal pressure is 10 bar, kv-value is 700 l/min at Δp=1 bar, and the weight is 0.542 kg. Its dimensions are D=135 mm, D1=97 mm, D2=82 mm, L=152 mm, L1=36 mm, L3=97 mm, H=98 mm, H1=36 mm, H2=12 mm, z=223 mm, z1=76 mm, and z2=76 mm.
hand-operated
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 138546108 |
| Product Name | Valves - Plastic-Valves - Ball-Valves - Ball-Valve-546-pro |
| Valve Type | Ball |
| Primary Material | PE; ABS |
| Valve Size | 5.31 inch (135.00 mm) |