The 161561097 is a PVC-U check valve without a spring and with fixed metric flanges, designed for vertical installation and vibration-free operation at high flow velocities. It has a flow-optimized return cone and double guidance, with an installation length matching type 546 ball valves and conforming to EN 558-1. The valve is rated for PN10 connecting dimensions per ISO 7005, EN 1092, and DIN 2501, with a sealing capability at a minimum water column of 2 m. For size D63 (50 mm bore), the valve has a kv-value of 1670 l/min, weighs 2.44 kg with FKM sealing, and has overall dimensions of L=224 mm, L2=101 mm, and L3=230 mm.
Without spring With fixed flanges metric
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 161561097 |
| Product Name | Valves - Plastic-Valves - Check-Valves - cone-Check-Valve-561-562 |
| Valve Type | Check |