Diaphragm valve type 514 PVC-U OF with threaded Rc sockets, designed for oil-free service and offering double the flow rate of its predecessor. The valve features a single housing nut for simplified installation, a handwheel with built-in locking mechanism, and a short overall length. This variant has a nominal diameter of 63 mm, a PN16 rating, a kv-value of 1728 l/min, an EPDM O-ring, a weight of 3.525 kg, and a lift of 25 mm. Dimensions include D=144 mm, D2=135 mm, D3=100 mm, H=166 mm, H1=39 mm, L=266 mm, and L2=45 mm, with M8 threads and a z-value of 190 mm.
With threaded sockets Rc
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 161514977 |
| Product Name | Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve |
| Valve Type | Diaphragm |
| Primary Material | PVC-U |
| Valve Size | 5.67 inch (144.00 mm) |