Check valve type 561, designed for vertical installation with solvent cement sockets conforming to ASTM standards, features a flow-optimized return cone and double guidance for vibration-free operation at high flow velocities. It seals at a minimum water column of 2 m and is silicone-free and paint-compatible. The valve has a kv-value of 1080 l/min at 1 bar pressure drop, a Z-length of 164 mm, and an overall length of 97 mm. It is available in DN40 (1.5 inch) size with a pressure rating of 16 bar and weighs 0.750 kg with EPDM sealing. Installation length matches type 546 ball valves, and union nuts and end connectors are incompatible with type 360.
With solvent cement sockets Inch ASTM
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 161561246 |
| Product Name | Valves - Plastic-Valves - Check-Valves - cone-Check-Valve-561-562 |
| Valve Type | Check |