The COOL-FIT 4.0 Ball Valve type 546 Pro, part number 138546111, is a hand-operated ball valve with an ABS body and spigot PE100 SDR11, featuring a PTFE ball seat and integrated stainless steel mounting inserts, including insulation half shells. It is designed for use with separate Fittings type A and has a nominal diameter of 63 mm, a maximum pressure rating of 10 bar, and a kv-value of 3100 l/min at Δp=1 bar. The valve weighs 2.100 kg and has overall dimensions of 204 mm in D, 227 mm in L, 150 mm in H, and 321 mm in z. The valve is certified for use with the specified materials and fittings as listed.
hand-operated
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 138546111 |
| Product Name | Valves - Plastic-Valves - Ball-Valves - Ball-Valve-546-pro |
| Valve Type | Ball |
| Primary Material | PE; ABS |
| Valve Size | 8.03 inch (204.00 mm) |