The 161369104 is a wafer check valve in the 369 PVC-U series with a Hastelloy C spring, designed for use in piping systems with vertical or horizontal mounting. It has a nominal diameter of 63 mm (2 inch) and is rated for a maximum pressure of 10 bar. The valve weighs 0.277 kg and features supporting eyelets for simple fitting. Sealing uses an o-ring for this size. Installation requires a stabilizing zone of at least 5 times the nominal diameter before and after, with 10 times recommended. It is compatible with ISO/DIN and ANSI/BS flange adaptors, and must not be installed directly on pump flanges or following bends. The valve body is made of PVC-U, and minimum opening pressure is 20 mbar vertically.
With Hastelloy C spring
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 161369104 |
| Product Name | Valves - Plastic-Valves - Check-Valves - wafer-Check-Valve-369 |
| Valve Type | Check |