Diaphragm valve type 317 PVC-U with flanges, designed for metric and inch piping systems meeting ISO 7005 PN 10, EN 1092 PN 10, DIN 2501 PN 10, BS 4504 PN 10, ANSI/ASME B16.5 Class 150, ASTM D4024, BS 1560, and BS EN 1759 standards. The valve has a 110 mm bore size, a kv-value of 2700 l/min at Δp=1 bar, and a maximum pressure rating of 10 bar. It features a PTFE diaphragm with FKM support, a handwheel lockable option for DN65, and fixed flanges for DN80, DN100, and DN150. Overall dimensions include a height of 304 mm, a length of 350 mm, and a bolt circle of 180 mm. Weight is 13.600 kg.
With flanges PVC-U metric
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 161317039 |
| Product Name | Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve |
| Valve Type | Diaphragm |
| Primary Material | PVC-U |
| Valve Size | 7.87 inch (200.00 mm) |