Fluidwell bv Modbus Display F193

Description
The F193 is a versatile large digit Modbus display. All displayed information and signal outputs are controlled through the Modbus ASCII / RTU communication protocol. Information of nine different tanks or products can be displayed with an automatic toggle function or can be selected by the operator. Of course, it can also be selected and locked through communication. Further, up to four control or alarm outputs can be controlled directly or being linked to an alarm status of the nine products: an alarm message will be displayed and the related relay(s) switched. Also available is an analog output signal, fully controlled through the communication. For security reasons, all outputs can be switched-off automatically in case of a communication break-down. The display shows the actual value, product / tank ID, measuring unit, alarm messages and status. Advantages Robust IP66, IP67 (NEMA4X) field enclosure. It is so rugged, you can even stand on it! Intrinsically Safe available - ATEX and IECEx approval for gas and dust applications. Programming can be done by your own crew, with the sensible menu-driven structure, saving cost and irritation. Know one, know them all! Very diverse mounting possibilities: walls, pipes, panels or directly onto outdoor sensors. Features Fully controlled through Modbus ASCII / RTU communication protocol. Nine different product or tank values can be displayed. Displays actual value, product / tank I.D., measuring unit, status and alarm messages. Actual values are operator selectable or with the automatic toggle function. Up to four alarm outputs can be controlled through communication or related to actual product values. Alarms can be terminated through communication or after operator interaction. One analog output controlled through communication. Actual value: six large 17mm (0.67") digits. Green LED backlight. Backup of settings in EEPROM memory. Ambient temperature: -40°C to +80°C (-40°F to 176°F).
Datasheet
Description
The F193 is a versatile large digit Modbus display. All displayed information and signal outputs are controlled through the Modbus ASCII / RTU communication protocol. Information of nine different tanks or products can be displayed with an automatic toggle function or can be selected by the operator. Of course, it can also be selected and locked through communication. Further, up to four control or alarm outputs can be controlled directly or being linked to an alarm status of the nine products: an alarm message will be displayed and the related relay(s) switched. Also available is an analog output signal, fully controlled through the communication. For security reasons, all outputs can be switched-off automatically in case of a communication break-down. The display shows the actual value, product / tank ID, measuring unit, alarm messages and status. Advantages Robust IP66, IP67 (NEMA4X) field enclosure. It is so rugged, you can even stand on it! Intrinsically Safe available - ATEX and IECEx approval for gas and dust applications. Programming can be done by your own crew, with the sensible menu-driven structure, saving cost and irritation. Know one, know them all! Very diverse mounting possibilities: walls, pipes, panels or directly onto outdoor sensors. Features Fully controlled through Modbus ASCII / RTU communication protocol. Nine different product or tank values can be displayed. Displays actual value, product / tank I.D., measuring unit, status and alarm messages. Actual values are operator selectable or with the automatic toggle function. Up to four alarm outputs can be controlled through communication or related to actual product values. Alarms can be terminated through communication or after operator interaction. One analog output controlled through communication. Actual value: six large 17mm (0.67") digits. Green LED backlight. Backup of settings in EEPROM memory. Ambient temperature: -40°C to +80°C (-40°F to 176°F).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modbus Display - F193 - Fluidwell bv
Veghel, Netherlands
Modbus Display
F193
Modbus Display F193
The F193 is a versatile large digit Modbus display. All displayed information and signal outputs are controlled through the Modbus ASCII / RTU communication protocol. Information of nine different tanks or products can be displayed with an automatic toggle function or can be selected by the operator. Of course, it can also be selected and locked through communication. Further, up to four control or alarm outputs can be controlled directly or being linked to an alarm status of the nine products: an alarm message will be displayed and the related relay(s) switched. Also available is an analog output signal, fully controlled through the communication. For security reasons, all outputs can be switched-off automatically in case of a communication break-down. The display shows the actual value, product / tank ID, measuring unit, alarm messages and status. Advantages Robust IP66, IP67 (NEMA4X) field enclosure. It is so rugged, you can even stand on it! Intrinsically Safe available - ATEX and IECEx approval for gas and dust applications. Programming can be done by your own crew, with the sensible menu-driven structure, saving cost and irritation. Know one, know them all! Very diverse mounting possibilities: walls, pipes, panels or directly onto outdoor sensors. Features Fully controlled through Modbus ASCII / RTU communication protocol. Nine different product or tank values can be displayed. Displays actual value, product / tank I.D., measuring unit, status and alarm messages. Actual values are operator selectable or with the automatic toggle function. Up to four alarm outputs can be controlled through communication or related to actual product values. Alarms can be terminated through communication or after operator interaction. One analog output controlled through communication. Actual value: six large 17mm (0.67") digits. Green LED backlight. Backup of settings in EEPROM memory. Ambient temperature: -40°C to +80°C (-40°F to 176°F).

The F193 is a versatile large digit Modbus display. All displayed information and signal outputs are controlled through the Modbus ASCII / RTU communication protocol. Information of nine different tanks or products can be displayed with an automatic toggle function or can be selected by the operator. Of course, it can also be selected and locked through communication.

Further, up to four control or alarm outputs can be controlled directly or being linked to an alarm status of the nine products: an alarm message will be displayed and the related relay(s) switched. Also available is an analog output signal, fully controlled through the communication. For security reasons, all outputs can be switched-off automatically in case of a communication break-down.

The display shows the actual value, product / tank ID, measuring unit, alarm messages and status.

Advantages

  • Robust IP66, IP67 (NEMA4X) field enclosure. It is so rugged, you can even stand on it!
  • Intrinsically Safe available - ATEX and IECEx approval for gas and dust applications.
  • Programming can be done by your own crew, with the sensible menu-driven structure, saving cost and irritation. Know one, know them all!
  • Very diverse mounting possibilities: walls, pipes, panels or directly onto outdoor sensors.

Features

  • Fully controlled through Modbus ASCII / RTU communication protocol.
  • Nine different product or tank values can be displayed.
  • Displays actual value, product / tank I.D., measuring unit, status and alarm messages.
  • Actual values are operator selectable or with the automatic toggle function.
  • Up to four alarm outputs can be controlled through communication or related to actual product values.
  • Alarms can be terminated through communication or after operator interaction.
  • One analog output controlled through communication.
  • Actual value: six large 17mm (0.67") digits.
  • Green LED backlight.
  • Backup of settings in EEPROM memory.
  • Ambient temperature: -40°C to +80°C (-40°F to 176°F).
Supplier's Site Datasheet

Technical Specifications

  Fluidwell bv
Product Category Flow Computers, Totalizers, and Indicators
Product Number F193
Product Name Modbus Display
Media Type Liquid; Gas/Steam
Rates Displayed Volumetric; Mass
Mounting Configuration Sensor Mount; Panel; Wall
Features Alarm; Programmable
Approvals ATEX, IECEx, IP, NEMA, EMC, Low Voltage
Unlock Full Specs
to access all available technical data

Similar Products

High Accuracy Flow Computers - Spirit<sup>IT</sup> Flow-X series - Flow-X/R - ABB Measurement & Analytics
Specs
Media Type Gas/Steam
Rates Displayed Volumetric; Mass
Mounting Configuration Rack
View Details
RS Components, Ltd.
View Details
Open Channel Flow Meters, Ultrasonic & Radar - FL900 Flow Logger - McCrometer, Inc.
Specs
Media Type Liquid
Features Alarm
Approvals Logger: CE, optional AC power supply: UL/CSA/CE
View Details