The FL900 Flow Logger is a portable datalogger for open channel flow monitoring, designed for wastewater and industrial applications with support for multiple sensor types including FLO-DAR, ultrasonic, and submerged area-velocity sensors. It features 1, 2, or 4 plug-and-play sensor ports, an NEMA 6P (IP68) enclosure, and operates on 8-18 Vdc from batteries or external power. With a 325,000-point datalog capacity and up to 200 days of battery life using four 6V lantern batteries and ultrasonic sensors, it supports logging intervals from 1 to 60 minutes. The device includes USB and RS232 communication, Modbus RTU protocol, and optional 4G LTE wireless telemetry with remote access via FSDATA Online software. It weighs 4.5 kg without batteries and measures 25.4 x 22 x 40 cm. The logger is CE certified, includes a status LED, and is compatible with Hach AS950 and other 5 V dc pulse-triggered samplers.
The FL900 Flow Logger provides a reliable solution for portable open channel monitoring. Designed for safety and ease of use, it features plug-and-play sensor connectivity, long battery life, and wireless data retrieval for I&I and CSO studies.
| McCrometer, Inc. | |
|---|---|
| Product Category | Flow Computers, Totalizers, and Indicators |
| Product Number | FL900 Flow Logger |
| Product Name | Open Channel Flow Meters, Ultrasonic & Radar |
| Media Type | Liquid |
| Features | Alarm |
| Approvals | Logger: CE, optional AC power supply: UL/CSA/CE |
| Operating Temperature | -0 to 140 F (-18 to 60 C) |