The Pulsite Solo is a versatile digital rate and total flow indicator instrument that can be panel or surface mounted, depending on your requirements. The housing is constructed from a durable polymer and sealed to IP65 rating, making it suitable to be used in a wide range of operating environments. Programming to your measurement application is easy with the combination of the clear LCD display, front push buttons and on-screen prompts. The digital indicator is battery powered with dc power capability. Clear 6-digit LCD display,Panel or surface mounted,Simple and easy to programme,Suitable for many applications,Passwor
d protected,Programmab
le scaling for flow rate and total,Programmable time base for flow rate,96 x 48 mm 1/8 DIN case,Tough and durable polymer housing,Replaceable battery,5 V dc to 24 V dc power with the battery as back up,Coil and switch inputs,Logic\transis
tor inputs (external power recommended) Accessory Type = LCD Display with Indicator For Use With = Pulsite Solo Flow Meter Series = Pulsite Solo
The Pulsite Solo is a versatile digital rate and total flow indicator instrument that can be panel or surface mounted, depending on your requirements. The housing is constructed from a durable polymer and sealed to IP65 rating, making it suitable to be used in a wide range of operating environments. Programming to your measurement application is easy with the combination of the clear LCD display, front push buttons and on-screen prompts. The digital indicator is battery powered with dc power capability.
Clear 6-digit LCD display,Panel or surface mounted,Simple and easy to programme,Suitable for many applications,Password protected,Programmable scaling for flow rate and total,Programmable time base for flow rate,96 x 48 mm 1/8 DIN case,Tough and durable polymer housing,Replaceable battery,5 V dc to 24 V dc power with the battery as back up,Coil and switch inputs,Logic\transistor inputs (external power recommended)
Accessory Type = LCD Display with Indicator
For Use With = Pulsite Solo Flow Meter
Series = Pulsite Solo