The Flow-X/P is a panel-mount flow computer enclosure designed for custody transfer applications, housing up to four Flow-X/M modules to support four gas or four liquid meter runs. It features a 7-inch color touch screen, dual Ethernet ports, and eight 37-pin D-sub connectors for I/O connectivity, with three serial ports (one RS232 and two RS485/RS232). The enclosure measures 137 x 235 x 322 mm and weighs 3.7 kg. It operates in ambient temperatures from -30 to 75 °C, is rated IP20 for the chassis and IP41 at the front with USB cover, and supports secure HTTPS with PKI, multi-user accounts, and audit trails. Power is supplied via a 24 V DC input with redundant connections.
Flow-X series of flow computers is a powerful and versatile automation platform, especially designed for the custody transfer of liquid and gas. It provides different enclosure options for panel-mount and field-mount installation and possesses measurement certifications from multiple, 3rd-party agencies.
Class 1 Division 2 and ATEX / IECEx Zone 2 certification extends the operating temperature range to withstand harsh field conditions, delivering high accuracy and increased reliability.
| ABB Measurement & Analytics | |
|---|---|
| Product Category | Flow Computers, Totalizers, and Indicators |
| Product Number | Flow-X/P |
| Product Name | High Accuracy Flow Computers - SpiritIT Flow-X series |
| Media Type | Gas/Steam |
| Rates Displayed | Volumetric; Mass |
| Mounting Configuration | Panel |
| Features | Programmable |
| Approvals | CE, CSA, WELMEC, UL, IEC, EN 61326, EN 55011 |