Flow Technology, Inc. Liquid/Gas Flow Computer SL9100

Description
The SL Series Flow Computers consist of three panel-mounted display units for use with liquid and gas flowmeters. All units are easily programmed through the front keypad or with a Windowsbased PC software program. Each device has multiple assignable outputs allowing tremendous flexibility to set the units up for analog output, batch control and alarms. The display on the flow computers is an easy to read, two-line, twenty-character backlit LCD with a character height of three-tenths of an inch. Measured and calculated parameters can be assigned to the display in an easy to understand format. Application The SL9000 Flow Computer is capable of 16-point linearization, providing high accuracy when used with flow meters calibrated over their full extended range. It is designed for use in volumetric liquid and gas applications where temperature and pressure compensation are not required. The SL9100 is designed for liquid applications where compensation is required for variation in fluid operating temperature. The unit can be configured to display volumetric or mass units of measure with UVC and Strouhal – Roshko temperature compensation for variations in viscosity and density due to temperature. The SL9200 Flow Computer has the same temperature compensation capability for liquid applications as the SL9100, plus the ability to provide pressure and temperature compensation for gas applications. The absolute viscosity of the gas is corrected for variation in temperature and the density of the gas is calculated using temperature and pressure measurements. The SL9200 can display and output compensated volumetric data in actual or standard units as well as mass units of measure. Features For SL9100 Series Pulse or sine wave inputs 4–20 mA analog output Menu-assignable relay alarm outputs Batch control relay output (not available on SL9200) 16-point linearization capability Two-line backlit LCD display RS-232 port or optional RS-485 DIN enclosure with two-piece wiring connector Windows-based PC programming software AC- or DC-powered Liquid, temperature compensation for viscosity and density Strouhal – Roshko temperature compensation 40-point linearization Analog and RTD input for temperature Volumetric or mass display and output Stores temp vs viscosity and density data for up to 10 fluids with fluids selectable from front panel
Datasheet
Description
The SL Series Flow Computers consist of three panel-mounted display units for use with liquid and gas flowmeters. All units are easily programmed through the front keypad or with a Windowsbased PC software program. Each device has multiple assignable outputs allowing tremendous flexibility to set the units up for analog output, batch control and alarms. The display on the flow computers is an easy to read, two-line, twenty-character backlit LCD with a character height of three-tenths of an inch. Measured and calculated parameters can be assigned to the display in an easy to understand format. Application The SL9000 Flow Computer is capable of 16-point linearization, providing high accuracy when used with flow meters calibrated over their full extended range. It is designed for use in volumetric liquid and gas applications where temperature and pressure compensation are not required. The SL9100 is designed for liquid applications where compensation is required for variation in fluid operating temperature. The unit can be configured to display volumetric or mass units of measure with UVC and Strouhal – Roshko temperature compensation for variations in viscosity and density due to temperature. The SL9200 Flow Computer has the same temperature compensation capability for liquid applications as the SL9100, plus the ability to provide pressure and temperature compensation for gas applications. The absolute viscosity of the gas is corrected for variation in temperature and the density of the gas is calculated using temperature and pressure measurements. The SL9200 can display and output compensated volumetric data in actual or standard units as well as mass units of measure. Features For SL9100 Series Pulse or sine wave inputs 4–20 mA analog output Menu-assignable relay alarm outputs Batch control relay output (not available on SL9200) 16-point linearization capability Two-line backlit LCD display RS-232 port or optional RS-485 DIN enclosure with two-piece wiring connector Windows-based PC programming software AC- or DC-powered Liquid, temperature compensation for viscosity and density Strouhal – Roshko temperature compensation 40-point linearization Analog and RTD input for temperature Volumetric or mass display and output Stores temp vs viscosity and density data for up to 10 fluids with fluids selectable from front panel
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Liquid/Gas Flow Computer - SL9100 - Flow Technology, Inc.
Tempe, AZ, USA
Liquid/Gas Flow Computer
SL9100
Liquid/Gas Flow Computer SL9100
The SL Series Flow Computers consist of three panel-mounted display units for use with liquid and gas flowmeters. All units are easily programmed through the front keypad or with a Windowsbased PC software program. Each device has multiple assignable outputs allowing tremendous flexibility to set the units up for analog output, batch control and alarms. The display on the flow computers is an easy to read, two-line, twenty-character backlit LCD with a character height of three-tenths of an inch. Measured and calculated parameters can be assigned to the display in an easy to understand format. Application The SL9000 Flow Computer is capable of 16-point linearization, providing high accuracy when used with flow meters calibrated over their full extended range. It is designed for use in volumetric liquid and gas applications where temperature and pressure compensation are not required. The SL9100 is designed for liquid applications where compensation is required for variation in fluid operating temperature. The unit can be configured to display volumetric or mass units of measure with UVC and Strouhal – Roshko temperature compensation for variations in viscosity and density due to temperature. The SL9200 Flow Computer has the same temperature compensation capability for liquid applications as the SL9100, plus the ability to provide pressure and temperature compensation for gas applications. The absolute viscosity of the gas is corrected for variation in temperature and the density of the gas is calculated using temperature and pressure measurements. The SL9200 can display and output compensated volumetric data in actual or standard units as well as mass units of measure. Features For SL9100 Series Pulse or sine wave inputs 4–20 mA analog output Menu-assignable relay alarm outputs Batch control relay output (not available on SL9200) 16-point linearization capability Two-line backlit LCD display RS-232 port or optional RS-485 DIN enclosure with two-piece wiring connector Windows-based PC programming software AC- or DC-powered Liquid, temperature compensation for viscosity and density Strouhal – Roshko temperature compensation 40-point linearization Analog and RTD input for temperature Volumetric or mass display and output Stores temp vs viscosity and density data for up to 10 fluids with fluids selectable from front panel

The SL Series Flow Computers consist of three panel-mounted display units for use with liquid and gas flowmeters. All units are easily programmed through the front keypad or with a Windowsbased PC software program. Each device has multiple assignable outputs allowing tremendous flexibility to set the units up for analog output, batch control and alarms. The display on the flow computers is an easy to read, two-line, twenty-character backlit LCD with a character height of three-tenths of an inch. Measured and calculated parameters can be assigned to the display in an easy to understand format.

Application

The SL9000 Flow Computer is capable of 16-point linearization, providing high accuracy when used with flow meters calibrated over their full extended range. It is designed for use in volumetric liquid and gas applications where temperature and pressure compensation are not required. The SL9100 is designed for liquid applications where compensation is required for variation in fluid operating temperature. The unit can be configured to display volumetric or mass units of measure with UVC and Strouhal – Roshko temperature compensation for variations in viscosity and density due to temperature. The SL9200 Flow Computer has the same temperature compensation capability for liquid applications as the SL9100, plus the ability to provide pressure and temperature compensation for gas applications. The absolute viscosity of the gas is corrected for variation in temperature and the density of the gas is calculated using temperature and pressure measurements. The SL9200 can display and output compensated volumetric data in actual or standard units as well as mass units of measure.

Features For SL9100 Series

  • Pulse or sine wave inputs
  • 4–20 mA analog output
  • Menu-assignable relay alarm outputs
  • Batch control relay output (not available on SL9200)
  • 16-point linearization capability
  • Two-line backlit LCD display
  • RS-232 port or optional RS-485
  • DIN enclosure with two-piece wiring connector
  • Windows-based PC programming software
  • AC- or DC-powered
  • Liquid, temperature compensation for viscosity and density
  • Strouhal – Roshko temperature compensation
  • 40-point linearization
  • Analog and RTD input for temperature
  • Volumetric or mass display and output
  • Stores temp vs viscosity and density data for up to 10 fluids with fluids selectable from front panel
Supplier's Site Datasheet

Technical Specifications

  Flow Technology, Inc.
Product Category Flow Computers, Totalizers, and Indicators
Product Number SL9100
Product Name Liquid/Gas Flow Computer
Media Type Liquid; Gas/Steam
Rates Displayed Volumetric; Mass
Mounting Configuration Panel
Features Alarm; Programmable
Approvals CE Marked Compliant w/ EMC Directive 89/336/EEC (1989) Light Industrial Class I
Unlock Full Specs
to access all available technical data

Similar Products

RS Components, Ltd.
View Details
Xseries flow computing - XFCG5(extendable flow computer) - ABB Measurement & Analytics
Specs
Media Type Gas/Steam
Mounting Configuration Panel
Features Programmable
View Details
Liquid/Gas Flow Computer - SL9000 - Flow Technology, Inc.
Specs
Media Type Liquid; Gas/Steam
Mounting Configuration Panel
Features Alarm; Programmable
View Details