PennEngineering® Cable Clip Arrays - Flush Mount HEYClip™ MaxRunner®

Description
Features: Hold up to 12 cables with wire diameters ranging from .20" (5,2 mm) to .28" (7,2 mm). Patent Pending design is the ultimate in solar wire management. Molded internal locking tabs securely hold the cables in place preventing side-to-side movement or slippage of the cables. Constructed from PPE+PS flame retardant "Noryl" material with a V-0 flame rating and a UV (f1) rating for excellent resistance to outdoor exposure. Clip Mount features a versatile, 301 stainless steel mounting clip. Clip is designed to secure the holder to a wide variety of aluminum extruded mounting rails of various profiles with thicknesses up to .250" (6,4 mm). Flush Mount designed to mount on flat panels or extrusions without mounting ledges. Easily attaches to any flat surface with four mounting screws. Recommended spacing is 4 feet. Load Raing not to exceed 15 lbs. US Patent No. 8950712B2
Request a Quote
Description
Features: Hold up to 12 cables with wire diameters ranging from .20" (5,2 mm) to .28" (7,2 mm). Patent Pending design is the ultimate in solar wire management. Molded internal locking tabs securely hold the cables in place preventing side-to-side movement or slippage of the cables. Constructed from PPE+PS flame retardant "Noryl" material with a V-0 flame rating and a UV (f1) rating for excellent resistance to outdoor exposure. Clip Mount features a versatile, 301 stainless steel mounting clip. Clip is designed to secure the holder to a wide variety of aluminum extruded mounting rails of various profiles with thicknesses up to .250" (6,4 mm). Flush Mount designed to mount on flat panels or extrusions without mounting ledges. Easily attaches to any flat surface with four mounting screws. Recommended spacing is 4 feet. Load Raing not to exceed 15 lbs. US Patent No. 8950712B2
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cable Clip Arrays - Flush Mount - HEYClip™ MaxRunner® - PennEngineering®
Danboro, PA, United States
Cable Clip Arrays - Flush Mount
HEYClip™ MaxRunner®
Cable Clip Arrays - Flush Mount HEYClip™ MaxRunner®
Features: Hold up to 12 cables with wire diameters ranging from .20" (5,2 mm) to .28" (7,2 mm). Patent Pending design is the ultimate in solar wire management. Molded internal locking tabs securely hold the cables in place preventing side-to-side movement or slippage of the cables. Constructed from PPE+PS flame retardant "Noryl" material with a V-0 flame rating and a UV (f1) rating for excellent resistance to outdoor exposure. Clip Mount features a versatile, 301 stainless steel mounting clip. Clip is designed to secure the holder to a wide variety of aluminum extruded mounting rails of various profiles with thicknesses up to .250" (6,4 mm). Flush Mount designed to mount on flat panels or extrusions without mounting ledges. Easily attaches to any flat surface with four mounting screws. Recommended spacing is 4 feet. Load Raing not to exceed 15 lbs. US Patent No. 8950712B2

Features:

  • Hold up to 12 cables with wire diameters ranging from .20" (5,2 mm) to .28" (7,2 mm).
  • Patent Pending design is the ultimate in solar wire management.
  • Molded internal locking tabs securely hold the cables in place preventing side-to-side movement or slippage of the cables.
  • Constructed from PPE+PS flame retardant "Noryl" material with a V-0 flame rating and a UV (f1) rating for excellent resistance to outdoor exposure.
  • Clip Mount features a versatile, 301 stainless steel mounting clip.
  • Clip is designed to secure the holder to a wide variety of aluminum extruded mounting rails of various profiles with thicknesses up to .250" (6,4 mm).
  • Flush Mount designed to mount on flat panels or extrusions without mounting ledges.
  • Easily attaches to any flat surface with four mounting screws.
  • Recommended spacing is 4 feet.
  • Load Raing not to exceed 15 lbs.
  • US Patent No. 8950712B2
Supplier's Site
Cable Clip Arrays - Clip Mount - HEYClip™ MaxRunner® - PennEngineering®
Danboro, PA, United States
Cable Clip Arrays - Clip Mount
HEYClip™ MaxRunner®
Cable Clip Arrays - Clip Mount HEYClip™ MaxRunner®
Features: Hold up to 12 cables with wire diameters ranging from .20" (5,2 mm) to .28" (7,2 mm). Patent Pending design is the ultimate in solar wire management. Molded internal locking tabs securely hold the cables in place preventing side-to-side movement or slippage of the cables. Constructed from PPE+PS flame retardant "Noryl" material with a V-0 flame rating and a UV (f1) rating for excellent resistance to outdoor exposure. Clip Mount features a versatile, 301 stainless steel mounting clip. Clip is designed to secure the holder to a wide variety of aluminum extruded mounting rails of various profiles with thicknesses up to .250" (6,4 mm). Flush Mount designed to mount on flat panels or extrusions without mounting ledges. Easily attaches to any flat surface with four mounting screws. Recommended spacing is 4 feet. Load Raing not to exceed 15 lbs. US Patent No. 8950712B2

Features:

  • Hold up to 12 cables with wire diameters ranging from .20" (5,2 mm) to .28" (7,2 mm).
  • Patent Pending design is the ultimate in solar wire management.
  • Molded internal locking tabs securely hold the cables in place preventing side-to-side movement or slippage of the cables.
  • Constructed from PPE+PS flame retardant "Noryl" material with a V-0 flame rating and a UV (f1) rating for excellent resistance to outdoor exposure.
  • Clip Mount features a versatile, 301 stainless steel mounting clip.
  • Clip is designed to secure the holder to a wide variety of aluminum extruded mounting rails of various profiles with thicknesses up to .250" (6,4 mm).
  • Flush Mount designed to mount on flat panels or extrusions without mounting ledges.
  • Easily attaches to any flat surface with four mounting screws.
  • Recommended spacing is 4 feet.
  • Load Raing not to exceed 15 lbs.
  • US Patent No. 8950712B2
Supplier's Site

Technical Specifications

  PennEngineering® PennEngineering®
Product Category Wire and Cable Clips Wire and Cable Clips
Product Number HEYClip™ MaxRunner® HEYClip™ MaxRunner®
Product Name Cable Clip Arrays - Flush Mount Cable Clip Arrays - Clip Mount
Type J Style Clip; Wire Saddle J Style Clip; Wire Saddle
Unlock Full Specs
to access all available technical data

Similar Products

Minitaure Cable Tie Mounts - HEYBite Mini's® - PennEngineering®
Specs
Material Stainless Steel; with Nylon Cable Tie
View Details
Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Stainless Steel Cable Clips for Micro-Inverter Cables - HEYClip™ SunRunner® - PennEngineering®
Specs
Type J Style Clip
Number of Wires 2 #
Material Stainless Steel
View Details