Keystone Electronics Corp. Half Cable Clamp 8150

Description
Part Number: 8150 Finish/Plating: Zinc & Clear Chromate For Diameters: .750 (19.1) Material: Steel Style: Half Clamp Type: Cable Clamp
Request a Quote
Description
Part Number: 8150 Finish/Plating: Zinc & Clear Chromate For Diameters: .750 (19.1) Material: Steel Style: Half Clamp Type: Cable Clamp
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 8150 is a steel half cable clamp with a zinc-plated finish, designed for securing, grounding, and routing cables, wiring, tubing, and fiber optics. It is sized for a cable diameter of 0.750 inches (19.1 mm), with a center-to-center distance of 0.812 inches (20.6 mm) and a thickness of 0.060 inches (1.52 mm). The clamp has a width of 0.625 inches (15.9 mm). It is RoHS compliant and ISO 9001 certified.

Datasheet Summary
Powered by GS/AI

The 8150 is a steel half cable clamp with a zinc-plated finish, designed for securing, grounding, and routing cables, wiring, tubing, and fiber optics. It is sized for a cable diameter of 0.750 inches (19.1 mm), with a center-to-center distance of 0.812 inches (20.6 mm) and a thickness of 0.060 inches (1.52 mm). The clamp has a width of 0.625 inches (15.9 mm). It is RoHS compliant and ISO 9001 certified.

Suppliers

Company
Product
Description
Supplier Links
Half Cable Clamp - 8150 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Half Cable Clamp
8150
Half Cable Clamp 8150
Part Number: 8150 Finish/Plating: Zinc & Clear Chromate For Diameters: .750 (19.1) Material: Steel Style: Half Clamp Type: Cable Clamp

Part Number: 8150

  • Finish/Plating: Zinc & Clear Chromate
  • For Diameters: .750 (19.1)
  • Material: Steel
  • Style: Half Clamp
  • Type: Cable Clamp
Buy Now Datasheet
Cable Supports and Fasteners - 36-8150-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
36-8150-ND
Cable Supports and Fasteners 36-8150-ND
"Cable Clamp, U-Type Silver Fastener 0.750"" (19.05mm)"

"Cable Clamp, U-Type Silver Fastener 0.750"" (19.05mm)"

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Cable Clamps Wire and Cable Clips
Product Number 8150 36-8150-ND
Product Name Half Cable Clamp Cable Supports and Fasteners
Material Steel; Steel Steel
Unlock Full Specs
to access all available technical data

Similar Products

Steel Cable Clamp - 8101 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.250 inch (6.35 mm)
View Details
4 suppliers
Steel Cable Clamp - 8104 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.437 inch (11.1 mm)
View Details
2 suppliers
Insulated Cable Clamp - 8124 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.375 inch (9.52 mm)
View Details
3 suppliers
Nylon Cable Clamp - 7640 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon
Diameter 1.250 inch (31.75 mm)
View Details
2 suppliers