The 730-00/05 is a retainer clip kit designed for securing power cord and plug assemblies, comprising a brass nickel-plated hex nut, a stainless steel wire clip, and a 6 BA brass nickel-plated screw measuring 5.4 ± 0.1 mm in diameter and 2.2 ± 0.1 mm thick. The kit includes a washer and is intended for screw-mount C13 or C14 applications. The overall length of the clip is 33.53 mm, with a 6.35 mm across-flat dimension for the screw. Dimensions are specified in millimeters with tolerances ranging from ±0.1 mm to ±0.9 mm depending on the feature. The components are RoHS compliant.
730-00/05 Safety Retainer Clip
For use with a C13 plug and a screw mount C14 power inlet or C14 plug and a screw mount C13 power outlet. Screws are 6BA, 20.9mm long, and 6.35mm wide. Length of clip is 33.53mm.
PPC Division
| Qualtek Electronics Corp. | |
|---|---|
| Product Category | Wire and Cable Clips |
| Product Number | 730-00/05 |
| Product Name | Safety Retainer Clip for Power cords & Plug Assemblies |
| Type | simple |