BRIM Electronics, Inc. Nylon Tension Clip 404

Description
Made from Celcon Nylon for strength & elasticity. Easily & repeatedly fastens & removes. Clip insulates, & it is non-magnetic, has corrosion & chemical resistance, & it is resistant to UV rays*. Holds wires, cables, tubings, pipes, panels, etc. of up to 3/8" diameter. Color: Natural (White). Mount with screw, nail, rivet. Oper. temp.: +175°F. RoHS compliant. Std. Pkg.: 100, 1000.
Request a Quote
Description
Made from Celcon Nylon for strength & elasticity. Easily & repeatedly fastens & removes. Clip insulates, & it is non-magnetic, has corrosion & chemical resistance, & it is resistant to UV rays*. Holds wires, cables, tubings, pipes, panels, etc. of up to 3/8" diameter. Color: Natural (White). Mount with screw, nail, rivet. Oper. temp.: +175°F. RoHS compliant. Std. Pkg.: 100, 1000.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Nylon Tension Clip - 404 - BRIM Electronics, Inc.
Lodi, NJ, United States
Nylon Tension Clip
404
Nylon Tension Clip 404
Made from Celcon Nylon for strength & elasticity. Easily & repeatedly fastens & removes. Clip insulates, & it is non-magnetic, has corrosion & chemical resistance, & it is resistant to UV rays*. Holds wires, cables, tubings, pipes, panels, etc. of up to 3/8" diameter. Color: Natural (White). Mount with screw, nail, rivet. Oper. temp.: +175°F. RoHS compliant. Std. Pkg.: 100, 1000.

Made from Celcon Nylon for strength & elasticity. Easily & repeatedly fastens & removes. Clip insulates, & it is non-magnetic, has corrosion & chemical resistance, & it is resistant to UV rays*. Holds wires, cables, tubings, pipes, panels, etc. of up to 3/8" diameter. Color: Natural (White). Mount with screw, nail, rivet. Oper. temp.: +175°F. RoHS compliant. Std. Pkg.: 100, 1000.

Supplier's Site

Technical Specifications

  BRIM Electronics, Inc.
Product Category Wire and Cable Clips
Product Number 404
Product Name Nylon Tension Clip
Unlock Full Specs
to access all available technical data

Similar Products

Standard Alligator Clip & Boot - 903 / 910 / 901 - BRIM Electronics, Inc.
Specs
Type Alligator
Material Steel
View Details
Miniature Alligator Clip & Boot - 902 / 905 - BRIM Electronics, Inc.
Specs
Type Alligator
Material Steel
View Details
Nylon Routing Clip - BRC - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Diameter 0.125 to 0.250 inch (3.17 to 6.35 mm)
View Details
PVC Component Clip - 400 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type C Style Clip
Diameter 0.250 to 1.375 inch (6.35 to 34.92 mm)
Material PVC
View Details