Keystone Electronics Corp. Nylon Cable Clamp 7638

Description
Part Number: 7638 For Diameters: 1.000 (25.4) Material: Nylon Style: Full Type: Cable Clamp
Request a Quote Datasheet
Description
Part Number: 7638 For Diameters: 1.000 (25.4) Material: Nylon Style: Full Type: Cable Clamp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Nylon Cable Clamp - 7638 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Nylon Cable Clamp
7638
Nylon Cable Clamp 7638
Part Number: 7638 For Diameters: 1.000 (25.4) Material: Nylon Style: Full Type: Cable Clamp

Part Number: 7638

  • For Diameters: 1.000 (25.4)
  • Material: Nylon
  • Style: Full
  • Type: Cable Clamp
Buy Now Datasheet
Cable Supports and Fasteners - 36-7638-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
36-7638-ND
Cable Supports and Fasteners 36-7638-ND
"Cable Clamp, P-Type White Fastener 1.000"" (25.40mm)"

"Cable Clamp, P-Type White Fastener 1.000"" (25.40mm)"

Buy Now Datasheet
Cable Clamp Rohs Compliant Keystone - 63H2165 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp Rohs Compliant Keystone
63H2165
Cable Clamp Rohs Compliant Keystone 63H2165
CABLE CLAMP ROHS COMPLIANT: YES

CABLE CLAMP ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company
Product Category Cable Clamps Wire and Cable Clips Cable Clamps
Product Number 7638 36-7638-ND 63H2165
Product Name Nylon Cable Clamp Cable Supports and Fasteners Cable Clamp Rohs Compliant Keystone
Material Nylon
Unlock Full Specs
to access all available technical data

Similar Products

Cushioned Cable Clamp - 8090 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Stainless Steel; Stainless Steel
Diameter 0.250 inch (6.35 mm)
View Details
3 suppliers
Cushioned Cable Clamp - 8091 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Stainless Steel; Stainless Steel
Diameter 0.375 inch (9.52 mm)
View Details
3 suppliers
Nylon Cable Clamp - 7621 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon
Diameter 0.125 inch (3.17 mm)
View Details
4 suppliers
Insulated Cable Clamp - 8134 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 1.000 inch (25.4 mm)
View Details
2 suppliers