The 730-00/00 is a retainer clip kit for power cord and plug assemblies, composed of a stainless steel wire clip, a brass nickel-plated hex nut, and a brass nickel-plated washer. The kit includes a 6 BA screw, 0.100 inch thick, with a 6.35 mm across-flats diameter. The clip has a 1.82 mm diameter wire and overall dimensions of 45.7 mm, 28.2 mm, and 15.5 mm, with tolerances per the specified range. The component is RoHS compliant and designed for screw-mount applications.
730-00/00 Safety Retainer Clip
For use with a C13 plug and a screw mount C14 power inlet or C14 plug and a screw mount C13 power outlet. Screws are 6BA, 20.9mm long, and 6.35mm wide. Length of clip is 35.56mm.
PPC Division
| Qualtek Electronics Corp. | |
|---|---|
| Product Category | Wire and Cable Clips |
| Product Number | 730-00/00 |
| Product Name | Safety Retainer Clip for Power cords & Plug Assemblies |
| Type | simple |