PennEngineering® Minitaure Cable Tie Mounts HEYBite Mini's®

Description
Features: Stainless steel mini clip "bites" into panel, chassis or module edges. Ideal for use where holes cannot be used or where adhesives are unacceptable due to temperature issues. Applies easily to plastic and metal without the need for a mounting hole. Ideal for assembly usage. Clip provides low insertion force and high extraction. Two piece assembly allows the clip to slide along the strap ensuring proper orientation.
Request a Quote
Description
Features: Stainless steel mini clip "bites" into panel, chassis or module edges. Ideal for use where holes cannot be used or where adhesives are unacceptable due to temperature issues. Applies easily to plastic and metal without the need for a mounting hole. Ideal for assembly usage. Clip provides low insertion force and high extraction. Two piece assembly allows the clip to slide along the strap ensuring proper orientation.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Minitaure Cable Tie Mounts - HEYBite Mini's® - PennEngineering®
Danboro, PA, United States
Minitaure Cable Tie Mounts
HEYBite Mini's®
Minitaure Cable Tie Mounts HEYBite Mini's®
Features: Stainless steel mini clip "bites" into panel, chassis or module edges. Ideal for use where holes cannot be used or where adhesives are unacceptable due to temperature issues. Applies easily to plastic and metal without the need for a mounting hole. Ideal for assembly usage. Clip provides low insertion force and high extraction. Two piece assembly allows the clip to slide along the strap ensuring proper orientation.

Features:

  • Stainless steel mini clip "bites" into panel, chassis or module edges.
  • Ideal for use where holes cannot be used or where adhesives are unacceptable due to temperature issues.
  • Applies easily to plastic and metal without the need for a mounting hole.
  • Ideal for assembly usage. Clip provides low insertion force and high extraction.
  • Two piece assembly allows the clip to slide along the strap ensuring proper orientation.
Supplier's Site

Technical Specifications

  PennEngineering®
Product Category Wire and Cable Clips
Product Number HEYBite Mini's®
Product Name Minitaure Cable Tie Mounts
Material Stainless Steel; with Nylon Cable Tie
Unlock Full Specs
to access all available technical data

Similar Products

Cable Clip Arrays - Flush Mount - HEYClip™ MaxRunner® - PennEngineering®
Specs
Type J Style Clip; Wire Saddle
Number of Wires 6 #
Material PPE & PS Noryl
View Details
Stainless Steel Cable Clips for Micro-Inverter Cables - HEYClip™ SunRunner® - PennEngineering®
Specs
Type J Style Clip
Number of Wires 2 #
Material Stainless Steel
View Details
Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details