BRIM BRC routing clips are perfect for circuit board routing of wire and cable bundles. They are made in single & dual routing forms, in 1/8", 3/16" and 1/4" holding capacities, and are made so they can be used in applications which require densely packed boards, or boards with limited space. These clips install in a hole diameter as small as .125", in a board as thick as .062". Just pop the clip into the board, then press the wire or cable bundle inside the single or double "U" shaped form. Made from tough 6/6 Nylon. Color: Natural (White). Oper.Temp.:+185°F. RoHS compliant. Std. Pkg.: 100, 1000.
| BRIM Electronics, Inc. | |
|---|---|
| Product Category | Wire and Cable Clips |
| Product Number | BRC |
| Product Name | Nylon Routing Clip |
| Diameter | 0.125 to 0.250 inch (3.17 to 6.35 mm) |