8-way power divider for use in wireless communication, military, space, commercial, radar, and satellite systems, operating from 100 to 2000 MHz with an input VSWR of 1.4, output VSWR of 1.3, and insertion loss of 4.0 dB. Isolation is minimum 18 dB, with phase unbalance of ±4° and amplitude unbalance of ±0.5 dB. Features SMA female connectors, 50 Ω impedance, 30 W splitter power, 2 W combiner power, operating temperature range of -40 to +85°C, and storage temperature range of -55 to +125°C. Dimensions are 220 × 225 × 11 mm. The part includes a one-year standard warranty.
Band Reject Frequency Range 5MHz to 18GHz.
Built to the rigorous standards required for commercial implementations, military and space.
Boasts a performance trio of low insertion loss, high isolation, and robust power handling.
Custom design is available upon request.
| 5o.com | |
|---|---|
| Product Category | RF Power Dividers and RF Power Combiners |
| Product Number | 5o342202250 |
| Product Name | 8 Way Power Divider |
| Connectors | SMA; SMA |
| Operating Temperature | 40 to 85 C (104 to 185 F) |
| Frequency | 100.00 to 2000.00 MHz |