Marki Microwave LLC PBR-0006SMG, High Isolation Power Combiner PBR-0006SMG

Description
The PBR-0006SMG is a 10 MHz to 6 GHz surface mount high isolation power combiner. This power combiner features a unique hand tuned construction that enables 35 dB typical isolation across the operational bandwidth. High isolation power combiners are ideal for power combining uncorrelated signals, such as when performing intermodulation distortion (IMD) tests like IP2 and IP3. Their higher insertion loss and uncontrolled phase balance makes them unsuitable for power dividing applications.
Request a Quote Datasheet
Description
The PBR-0006SMG is a 10 MHz to 6 GHz surface mount high isolation power combiner. This power combiner features a unique hand tuned construction that enables 35 dB typical isolation across the operational bandwidth. High isolation power combiners are ideal for power combining uncorrelated signals, such as when performing intermodulation distortion (IMD) tests like IP2 and IP3. Their higher insertion loss and uncontrolled phase balance makes them unsuitable for power dividing applications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PBR-0006SMG, High Isolation Power Combiner - PBR-0006SMG - Marki Microwave LLC
Morgan Hill, CA, United States
PBR-0006SMG, High Isolation Power Combiner
PBR-0006SMG
PBR-0006SMG, High Isolation Power Combiner PBR-0006SMG
The PBR-0006SMG is a 10 MHz to 6 GHz surface mount high isolation power combiner. This power combiner features a unique hand tuned construction that enables 35 dB typical isolation across the operational bandwidth. High isolation power combiners are ideal for power combining uncorrelated signals, such as when performing intermodulation distortion (IMD) tests like IP2 and IP3. Their higher insertion loss and uncontrolled phase balance makes them unsuitable for power dividing applications.

The PBR-0006SMG is a 10 MHz to 6 GHz surface mount high isolation power combiner. This power combiner features a unique hand tuned construction that enables 35 dB typical isolation across the operational bandwidth. High isolation power combiners are ideal for power combining uncorrelated signals, such as when performing intermodulation distortion (IMD) tests like IP2 and IP3. Their higher insertion loss and uncontrolled phase balance makes them unsuitable for power dividing applications.

Supplier's Site Datasheet

Technical Specifications

  Marki Microwave LLC
Product Category RF Power Dividers and RF Power Combiners
Product Number PBR-0006SMG
Product Name PBR-0006SMG, High Isolation Power Combiner
Package Type / Form Factor Surface Mount; surface-mount
Unlock Full Specs
to access all available technical data

Similar Products

0.5 - 4.5 GHz MMIC 4-Way Wilkinson Power Divider/Power Splitter - MPD4-0R504CSP2 - Marki Microwave LLC
Specs
Package Type / Form Factor Surface Mount; surface-mount
Frequency 500.00 to 4500.00 MHz
View Details
PD3-0126, 3-Way Wilkinson Power Divider - PD3-0126 - Marki Microwave LLC
Specs
Package Type / Form Factor Connectorized; connectorized
Frequency 1500.00 to 26500.00 MHz
View Details
PD-0140, Ultra-Wideband Wilkinson Power Divider - PD-0140 - Marki Microwave LLC
Specs
Package Type / Form Factor Connectorized; connectorized
Frequency 1000.00 to 40000.00 MHz
View Details
PBR-0006, High Isolation Power Combiner - PBR-0006 - Marki Microwave LLC
Specs
Package Type / Form Factor Connectorized; connectorized
Frequency 0.30 to -20000.00 MHz
View Details