Crane Aerospace & Electronics Power Dividers, Combiners, Hybrids NJ-20003

Description
Package Type | Surface Mount NxM | 1 x 2 Coupling (dB) | -3 Frequency Min (MHz) | 1 Frequency Max (MHz) | 100 CW Power (W) | 3 Insertion Loss (dB) Max | 0.75 Amplitude Balance (dB) Max | ±0.2 Phase Balance (Deg) Max | 180±2 Isolation (dB) Min | 30 Environmental Screening | Catalogue, Mil-screened
Request a Quote Datasheet
Description
Package Type | Surface Mount NxM | 1 x 2 Coupling (dB) | -3 Frequency Min (MHz) | 1 Frequency Max (MHz) | 100 CW Power (W) | 3 Insertion Loss (dB) Max | 0.75 Amplitude Balance (dB) Max | ±0.2 Phase Balance (Deg) Max | 180±2 Isolation (dB) Min | 30 Environmental Screening | Catalogue, Mil-screened
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Dividers, Combiners, Hybrids - NJ-20003 - Crane Aerospace & Electronics
Lynnwood, WA, United States
Power Dividers, Combiners, Hybrids
NJ-20003
Power Dividers, Combiners, Hybrids NJ-20003
Package Type | Surface Mount NxM | 1 x 2 Coupling (dB) | -3 Frequency Min (MHz) | 1 Frequency Max (MHz) | 100 CW Power (W) | 3 Insertion Loss (dB) Max | 0.75 Amplitude Balance (dB) Max | ±0.2 Phase Balance (Deg) Max | 180±2 Isolation (dB) Min | 30 Environmental Screening | Catalogue, Mil-screened
  • Package Type | Surface Mount
  • NxM | 1 x 2
  • Coupling (dB) | -3
  • Frequency Min (MHz) | 1
  • Frequency Max (MHz) | 100
  • CW Power (W) | 3
  • Insertion Loss (dB) Max | 0.75
  • Amplitude Balance (dB) Max | ±0.2
  • Phase Balance (Deg) Max | 180±2
  • Isolation (dB) Min | 30
  • Environmental Screening | Catalogue, Mil-screened
Supplier's Site Datasheet

Technical Specifications

  Crane Aerospace & Electronics
Product Category RF Power Dividers and RF Power Combiners
Product Number NJ-20003
Product Name Power Dividers, Combiners, Hybrids
Package Type / Form Factor Surface Mount; Surface Mount
Frequency 1.00 to 100.00 MHz
Insertion Loss 0.75 dB
Power 3.00 watts
Unlock Full Specs
to access all available technical data

Similar Products

Power Dividers, Combiners, Hybrids - J4-10002 - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Flatpack; Flatpack
Frequency 7.00 to 14.00 MHz
Insertion Loss 0.50 dB
View Details
Power Dividers, Combiners, Hybrids - J4-30005 - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 100.00 to 200.00 MHz
Insertion Loss 0.75 dB
View Details
Power Dividers, Combiners, Hybrids - QHDZ-2H-0.48G SQ - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Surface Mount; Surface Mount
Frequency 435.00 to 524.00 MHz
Insertion Loss 0.25 dB
View Details
Power Dividers, Combiners, Hybrids - PDM-21M-1.5G - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 1000.00 to 2000.00 MHz
Insertion Loss 0.25 dB
View Details