The WM3PD-2-18-S is a 3-way power divider operating from 2 to 18 GHz with SMA female connectors, designed for indoor use. It has a maximum input power of 25 W CW and operates within a temperature range of -55 to +85 °C. The device measures 2.25 x 1.00 x 0.38 inches and is housed in an aluminum enclosure with stainless steel connectors and beryllium copper gold-plated contacts. Insertion loss is maximum 2.2 dB across the band, with amplitude unbalance up to 1.0 dB and phase unbalance up to 12 degrees. Isolation between output ports is at least 15 dB, and return loss at the input port is a minimum of 10 dB. It is RoHS3 compliant and weighs 200 grams.
WM3PD-2-18-S is a wideband 3-way in-line power splitter covering a continuous bandwidth of 2 to 18 GHz in a compact enclosure measuring 2.25 x 1.00 x 0.38 inches. The device is RoHS compliant. A proven product in regular production since 2016. This is a “true” three-way split; not an internally terminated 4-way, with excellent insertion loss and amplitude balance. This is inherently advantageous over a terminated 4-way because you will save a nominal 1.2dB of insertion loss and prevent unnecessary heating within the master enclosure. Assembled and tested in USA.
Purchase direct via DigiKey Marketplace.
| Werbel Microwave LLC | |
|---|---|
| Product Category | RF Power Dividers and RF Power Combiners |
| Product Number | WM3PD-2-18-S |
| Product Name | Power Splitters/Combiners |
| 0º Power Divider Division: | 3-Way; 4-Way |