RS Components, Ltd. 160240

Description
Functions - 191, 413, 421, 432, (2x independent time ranges), 651, 652. 10 time ranges. Industrial design. Connection of remote potentiometer possible. Zoom voltage of 24-240Vac/dc. 22.5mm wide Supply Voltage = 24 - 240 V ac/dc Time Range = 150 ms - 10 h Mode of Operation = Asymmetrical Flash Pulse First, Asymmetricalal Flash Pause First, ON Delay & OFF Delay with Control Contact, ON Delay One Shot Leading Edge Voltage Controlled, ON Delay One Shot Leading Edge with Control Contact, One Shot Leading & One Shot Trailing Edge with Control Contact Mounting Type = DIN Rail Number of Timer Functions = Multi Function Number of Contacts = 2 Series = G2ZIF20 Time Increment = Hours, Milliseconds, Minutes, Seconds Power Supply = External Contact Configuration = DPDT
Request a Quote
Description
Functions - 191, 413, 421, 432, (2x independent time ranges), 651, 652. 10 time ranges. Industrial design. Connection of remote potentiometer possible. Zoom voltage of 24-240Vac/dc. 22.5mm wide Supply Voltage = 24 - 240 V ac/dc Time Range = 150 ms - 10 h Mode of Operation = Asymmetrical Flash Pulse First, Asymmetricalal Flash Pause First, ON Delay & OFF Delay with Control Contact, ON Delay One Shot Leading Edge Voltage Controlled, ON Delay One Shot Leading Edge with Control Contact, One Shot Leading & One Shot Trailing Edge with Control Contact Mounting Type = DIN Rail Number of Timer Functions = Multi Function Number of Contacts = 2 Series = G2ZIF20 Time Increment = Hours, Milliseconds, Minutes, Seconds Power Supply = External Contact Configuration = DPDT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 160240 - RS Components, Ltd.
Corby, Northants, United Kingdom
Functions - 191, 413, 421, 432, (2x independent time ranges), 651, 652. 10 time ranges. Industrial design. Connection of remote potentiometer possible. Zoom voltage of 24-240Vac/dc. 22.5mm wide Supply Voltage = 24 - 240 V ac/dc Time Range = 150 ms - 10 h Mode of Operation = Asymmetrical Flash Pulse First, Asymmetricalal Flash Pause First, ON Delay & OFF Delay with Control Contact, ON Delay One Shot Leading Edge Voltage Controlled, ON Delay One Shot Leading Edge with Control Contact, One Shot Leading & One Shot Trailing Edge with Control Contact Mounting Type = DIN Rail Number of Timer Functions = Multi Function Number of Contacts = 2 Series = G2ZIF20 Time Increment = Hours, Milliseconds, Minutes, Seconds Power Supply = External Contact Configuration = DPDT

Functions - 191, 413, 421, 432, (2x independent time ranges), 651, 652. 10 time ranges. Industrial design. Connection of remote potentiometer possible. Zoom voltage of 24-240Vac/dc. 22.5mm wide
Supply Voltage = 24 - 240 V ac/dc
Time Range = 150 ms - 10 h
Mode of Operation = Asymmetrical Flash Pulse First, Asymmetricalal Flash Pause First, ON Delay & OFF Delay with Control Contact, ON Delay One Shot Leading Edge Voltage Controlled, ON Delay One Shot Leading Edge with Control Contact, One Shot Leading & One Shot Trailing Edge with Control Contact
Mounting Type = DIN Rail
Number of Timer Functions = Multi Function
Number of Contacts = 2
Series = G2ZIF20
Time Increment = Hours, Milliseconds, Minutes, Seconds
Power Supply = External
Contact Configuration = DPDT

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Time Delay Relays
Product Number 160240
Time Ranges Hours, Milliseconds, Minutes, Seconds
Timer Type ON-Delay; Off-Delay; One-Shot
Function Type Multi-function
Minimum 0.1500 seconds
Unlock Full Specs
to access all available technical data

Similar Products

 - 4460406 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Hours, Minutes, Seconds
Timer Type Asymmetrical Flash
Function Type Single Function
View Details
 - 2378793 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Hours, Minutes, Seconds
Timer Type ON-Delay; Interval; Time Indicator
Function Type Multi-function
View Details
 - 347860 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Minutes
Timer Type ON-Delay
Function Type Single Function
View Details
 - 347753 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Seconds
Timer Type ON-Delay
Function Type Single Function
View Details