RS Components, Ltd. 160199

Description
Functions - 191, 411 (with 2x independent time ranges), 413, 432, 521 (with 2x independent time ranges), 651, 652. Installation design. Wide voltage range. 35mm wide Supply Voltage = 12 - 240 V ac/dc Time Range = 50 ms - 100 h Mode of Operation = Asymmetrical Flash Pulse First, Asymmetricalal Flash Pause First, ON Delay & OFF Delay with Control Contact, ON Delay One Shot Leading Edge Voltage Controlled, ON Delay One Shot Leading Edge with Control Contact, One Shot Leading & One Shot Trailing Edge with Control Contact, Pulse Sequence Monitoring Mounting Type = DIN Rail Number of Timer Functions = Multi Function Number of Contacts = 2 Series = E3ZI20 Time Increment = Hours, Milliseconds, Minutes, Seconds Power Supply = External Contact Configuration = DPDT
Request a Quote
Description
Functions - 191, 411 (with 2x independent time ranges), 413, 432, 521 (with 2x independent time ranges), 651, 652. Installation design. Wide voltage range. 35mm wide Supply Voltage = 12 - 240 V ac/dc Time Range = 50 ms - 100 h Mode of Operation = Asymmetrical Flash Pulse First, Asymmetricalal Flash Pause First, ON Delay & OFF Delay with Control Contact, ON Delay One Shot Leading Edge Voltage Controlled, ON Delay One Shot Leading Edge with Control Contact, One Shot Leading & One Shot Trailing Edge with Control Contact, Pulse Sequence Monitoring Mounting Type = DIN Rail Number of Timer Functions = Multi Function Number of Contacts = 2 Series = E3ZI20 Time Increment = Hours, Milliseconds, Minutes, Seconds Power Supply = External Contact Configuration = DPDT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 160199 - RS Components, Ltd.
Corby, Northants, United Kingdom
Functions - 191, 411 (with 2x independent time ranges), 413, 432, 521 (with 2x independent time ranges), 651, 652. Installation design. Wide voltage range. 35mm wide Supply Voltage = 12 - 240 V ac/dc Time Range = 50 ms - 100 h Mode of Operation = Asymmetrical Flash Pulse First, Asymmetricalal Flash Pause First, ON Delay & OFF Delay with Control Contact, ON Delay One Shot Leading Edge Voltage Controlled, ON Delay One Shot Leading Edge with Control Contact, One Shot Leading & One Shot Trailing Edge with Control Contact, Pulse Sequence Monitoring Mounting Type = DIN Rail Number of Timer Functions = Multi Function Number of Contacts = 2 Series = E3ZI20 Time Increment = Hours, Milliseconds, Minutes, Seconds Power Supply = External Contact Configuration = DPDT

Functions - 191, 411 (with 2x independent time ranges), 413, 432, 521 (with 2x independent time ranges), 651, 652. Installation design. Wide voltage range. 35mm wide
Supply Voltage = 12 - 240 V ac/dc
Time Range = 50 ms - 100 h
Mode of Operation = Asymmetrical Flash Pulse First, Asymmetricalal Flash Pause First, ON Delay & OFF Delay with Control Contact, ON Delay One Shot Leading Edge Voltage Controlled, ON Delay One Shot Leading Edge with Control Contact, One Shot Leading & One Shot Trailing Edge with Control Contact, Pulse Sequence Monitoring
Mounting Type = DIN Rail
Number of Timer Functions = Multi Function
Number of Contacts = 2
Series = E3ZI20
Time Increment = Hours, Milliseconds, Minutes, Seconds
Power Supply = External
Contact Configuration = DPDT

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Time Delay Relays
Product Number 160199
Time Ranges Hours, Milliseconds, Minutes, Seconds
Timer Type ON-Delay; Off-Delay; One-Shot
Function Type Multi-function
Minimum 0.0500 seconds
Unlock Full Specs
to access all available technical data

Similar Products

 - 7140032 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Hours, Seconds
Timer Type ON-Delay; Off-Delay; One-Shot; Interval
Function Type Multi-function
View Details
 - 4594357 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Minutes, Seconds
Timer Type ON-Delay
Function Type Single Function
View Details
 - 4594391 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Minutes, Seconds
Timer Type Off-Delay
Function Type Single Function
View Details
 - 7596656 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Days, Hours, Minutes, Seconds
Timer Type Star Delta
Function Type Single Function
View Details