RS Components, Ltd. 3587617

Description
With 10 time ranges of 0.05 s → 300 h. Pulse and pause time can be set separately. Can be configured to begin with pulse or pause. Multi-voltage input 24 → 240 Vac / Vdc. Control input for interrupting time lapse. LED indicators for voltage supply and contact position. Flashing indicator upon time lapse. 1 changeover. Complies with DIN EN 61 812-1 Supply Voltage = 24 - 240 V ac/dc Time Range = 0.05 - 300 s, 0.15 - 10 h, 0.5 - 60 min Mode of Operation = Continuous Mounting Type = DIN Rail Number of Timer Functions = Single Number of Contacts = 1 Series = BC7937N Time Increment = Hours, Minutes, Seconds Power Supply = External Contact Configuration = SPDT
Request a Quote
Description
With 10 time ranges of 0.05 s → 300 h. Pulse and pause time can be set separately. Can be configured to begin with pulse or pause. Multi-voltage input 24 → 240 Vac / Vdc. Control input for interrupting time lapse. LED indicators for voltage supply and contact position. Flashing indicator upon time lapse. 1 changeover. Complies with DIN EN 61 812-1 Supply Voltage = 24 - 240 V ac/dc Time Range = 0.05 - 300 s, 0.15 - 10 h, 0.5 - 60 min Mode of Operation = Continuous Mounting Type = DIN Rail Number of Timer Functions = Single Number of Contacts = 1 Series = BC7937N Time Increment = Hours, Minutes, Seconds Power Supply = External Contact Configuration = SPDT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 3587617 - RS Components, Ltd.
Corby, Northants, United Kingdom
With 10 time ranges of 0.05 s → 300 h. Pulse and pause time can be set separately. Can be configured to begin with pulse or pause. Multi-voltage input 24 → 240 Vac / Vdc. Control input for interrupting time lapse. LED indicators for voltage supply and contact position. Flashing indicator upon time lapse. 1 changeover. Complies with DIN EN 61 812-1 Supply Voltage = 24 - 240 V ac/dc Time Range = 0.05 - 300 s, 0.15 - 10 h, 0.5 - 60 min Mode of Operation = Continuous Mounting Type = DIN Rail Number of Timer Functions = Single Number of Contacts = 1 Series = BC7937N Time Increment = Hours, Minutes, Seconds Power Supply = External Contact Configuration = SPDT

With 10 time ranges of 0.05 s → 300 h. Pulse and pause time can be set separately. Can be configured to begin with pulse or pause. Multi-voltage input 24 → 240 Vac / Vdc. Control input for interrupting time lapse. LED indicators for voltage supply and contact position. Flashing indicator upon time lapse. 1 changeover. Complies with DIN EN 61 812-1
Supply Voltage = 24 - 240 V ac/dc
Time Range = 0.05 - 300 s, 0.15 - 10 h, 0.5 - 60 min
Mode of Operation = Continuous
Mounting Type = DIN Rail
Number of Timer Functions = Single
Number of Contacts = 1
Series = BC7937N
Time Increment = Hours, Minutes, Seconds
Power Supply = External
Contact Configuration = SPDT

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Time Delay Relays
Product Number 3587617
Time Ranges Hours, Minutes, Seconds
Timer Type Continuous
Function Type Single Function
Minimum 0.0500 seconds
Unlock Full Specs
to access all available technical data

Similar Products

 - 7983520 - RS Components, Ltd.
RS Components, Ltd.
Specs
Timer Type Interval
Function Type Single Function
Minimum 0.0500 seconds
View Details
 - 4504714 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Hours, Minutes, Seconds
Timer Type ON-Delay; Interval
Function Type Multi-function
View Details
 - 341395 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Hours, Minutes
Timer Type Recycle
Function Type Multi-function
View Details
 - 7140032 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Hours, Seconds
Timer Type ON-Delay; Off-Delay; One-Shot; Interval
Function Type Multi-function
View Details