RS Components, Ltd. 1241077

Description
Multi-functional digital time delay relay with 9 timer modes is fully adjustable and easy to install. The timer provides timing in seconds, minutes and hours on a bright LED display. Supply Voltage = 230 V ac Mode of Operation = Multi function Mounting Type = Panel Mount Time Increment = Seconds Terminal Type = Screw Minimum Operating Temperature = 0°C Width = 77mm Length = 35mm Depth = 5mm Maximum Operating Temperature = +50°C
Request a Quote
Description
Multi-functional digital time delay relay with 9 timer modes is fully adjustable and easy to install. The timer provides timing in seconds, minutes and hours on a bright LED display. Supply Voltage = 230 V ac Mode of Operation = Multi function Mounting Type = Panel Mount Time Increment = Seconds Terminal Type = Screw Minimum Operating Temperature = 0°C Width = 77mm Length = 35mm Depth = 5mm Maximum Operating Temperature = +50°C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 1241077 - RS Components, Ltd.
Corby, Northants, United Kingdom
Multi-functional digital time delay relay with 9 timer modes is fully adjustable and easy to install. The timer provides timing in seconds, minutes and hours on a bright LED display. Supply Voltage = 230 V ac Mode of Operation = Multi function Mounting Type = Panel Mount Time Increment = Seconds Terminal Type = Screw Minimum Operating Temperature = 0°C Width = 77mm Length = 35mm Depth = 5mm Maximum Operating Temperature = +50°C

Multi-functional digital time delay relay with 9 timer modes is fully adjustable and easy to install. The timer provides timing in seconds, minutes and hours on a bright LED display.
Supply Voltage = 230 V ac
Mode of Operation = Multi function
Mounting Type = Panel Mount
Time Increment = Seconds
Terminal Type = Screw
Minimum Operating Temperature = 0°C
Width = 77mm
Length = 35mm
Depth = 5mm
Maximum Operating Temperature = +50°C

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Time Delay Relays
Product Number 1241077
Time Ranges Seconds
Unlock Full Specs
to access all available technical data

Similar Products

 - 341165 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Seconds
Timer Type ON-Delay
Function Type Single Function
View Details
 - 3587099 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Seconds
Timer Type Continuous
Function Type Single Function
View Details
 - 3587235 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Hours, Minutes, Seconds
Timer Type Continuous
Function Type Single Function
View Details
 - 8184610 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Days, Hours, Minutes, Seconds
Timer Type ON-Delay; Recycle
Function Type Multi-function
View Details