RS Components, Ltd. RF Attenuators 1952980

Description
BNC attenuator,m-f, 3dB, 50ohm 0.5W 1GHz
Request a Quote
Description
BNC attenuator,m-f, 3dB, 50ohm 0.5W 1GHz
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Corby, Northants, United Kingdom
RF Attenuators
1952980
RF Attenuators 1952980
BNC attenuator,m-f, 3dB, 50ohm 0.5W 1GHz

BNC attenuator,m-f, 3dB, 50ohm 0.5W 1GHz

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category RF Attenuators
Product Number 1952980
Product Name RF Attenuators
Frequency 1 GHz
Unlock Full Specs
to access all available technical data

Similar Products

RS Components, Ltd.
Specs
Frequency 26.5 GHz
Attenuation 30 dB
View Details
RS Components, Ltd.
Specs
Frequency 18 GHz
Attenuation 30 dB
View Details
RS Components, Ltd.
Specs
Frequency 10 GHz
Attenuation 10 dB
Connectors SMA; SMA
View Details
RS Components, Ltd.
Specs
Frequency 50 GHz
Attenuation 4.8 dB
View Details