RS Components, Ltd. RF Attenuators 2823249

Description
SMA 50O 1dB Attenuator ,SMA male to fema
Request a Quote
Description
SMA 50O 1dB Attenuator ,SMA male to fema
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Attenuators - 2823249 - RS Components, Ltd.
Corby, Northants, United Kingdom
RF Attenuators
2823249
RF Attenuators 2823249
SMA 50O 1dB Attenuator ,SMA male to fema

SMA 50O 1dB Attenuator ,SMA male to fema

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category RF Attenuators
Product Number 2823249
Product Name RF Attenuators
Frequency 18 GHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Attenuators - 7122930 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 6 GHz
Connectors Bnc
View Details
RF Attenuators - 2240535 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 26.5 GHz
Attenuation 40 dB
View Details
RF Attenuators - 2823253 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 18 GHz
View Details
RF Attenuators - 2823267 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 3 GHz
Connectors Type N
View Details