RS Components, Ltd. RF Attenuators 2823277

Description
BNC 50O 6dB Attenuator ,BNC male to fema
Request a Quote
Description
BNC 50O 6dB Attenuator ,BNC male to fema
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Attenuators - 2823277 - RS Components, Ltd.
Corby, Northants, United Kingdom
RF Attenuators
2823277
RF Attenuators 2823277
BNC 50O 6dB Attenuator ,BNC male to fema

BNC 50O 6dB Attenuator ,BNC male to fema

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category RF Attenuators
Product Number 2823277
Product Name RF Attenuators
Frequency 2 GHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Attenuators - 2237205 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 18 GHz
Attenuation 70 dB
View Details
RF Attenuators - 2240542 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 18 GHz
Attenuation 110 dB
View Details
RF Attenuators - 2240529 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 12.4 GHz
Attenuation 60 dB
View Details
RF Attenuators - 2240532 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 26.5 GHz
Attenuation 40 dB
View Details