RS Components, Ltd. RF Attenuators 2823260

Description
SMA 50O 20dB Attenuator ,SMA male to fem
Request a Quote
Description
SMA 50O 20dB Attenuator ,SMA male to fem
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Attenuators - 2823260 - RS Components, Ltd.
Corby, Northants, United Kingdom
RF Attenuators
2823260
RF Attenuators 2823260
SMA 50O 20dB Attenuator ,SMA male to fem

SMA 50O 20dB Attenuator ,SMA male to fem

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category RF Attenuators
Product Number 2823260
Product Name RF Attenuators
Frequency 6 GHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Attenuators - 2221985 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 18 GHz
Attenuation 11 dB
View Details
RF Attenuators - 2240533 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 26.5 GHz
Attenuation 40 dB
View Details
RF Attenuators - 2823259 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 6 GHz
View Details
RF Attenuators - 2823278 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 1 GHz
View Details