Corsair Memory Gaming Audio Series™ SP2500 High-power 2.1 PC Speaker CA-SP211NA

Description
With the Gaming Audio Series SP2500, Corsair has reinvented the PC speaker system. Get ready to experience a revolution. The Gaming Audio Series SP2500 is the product of a design philosophy that embraces the importance of clean, detailed audio reproduction — not just for games, but for movies and music as well. Building a great PC speaker system is more than about giving you room-shaking power. You also need optimal imaging and positional accuracy, and sonic depth and detail. Since you have only one speaker system, you don't want to make compromises. That's why we've created the SP2500.
Description
With the Gaming Audio Series SP2500, Corsair has reinvented the PC speaker system. Get ready to experience a revolution. The Gaming Audio Series SP2500 is the product of a design philosophy that embraces the importance of clean, detailed audio reproduction — not just for games, but for movies and music as well. Building a great PC speaker system is more than about giving you room-shaking power. You also need optimal imaging and positional accuracy, and sonic depth and detail. Since you have only one speaker system, you don't want to make compromises. That's why we've created the SP2500.

Suppliers

Company
Product
Description
Supplier Links
Gaming Audio Series™ SP2500 High-power 2.1 PC Speaker - CA-SP211NA - Corsair Memory
Fremont, CA, USA
Gaming Audio Series™ SP2500 High-power 2.1 PC Speaker
CA-SP211NA
Gaming Audio Series™ SP2500 High-power 2.1 PC Speaker CA-SP211NA
With the Gaming Audio Series SP2500, Corsair has reinvented the PC speaker system. Get ready to experience a revolution. The Gaming Audio Series SP2500 is the product of a design philosophy that embraces the importance of clean, detailed audio reproduction — not just for games, but for movies and music as well. Building a great PC speaker system is more than about giving you room-shaking power. You also need optimal imaging and positional accuracy, and sonic depth and detail. Since you have only one speaker system, you don't want to make compromises. That's why we've created the SP2500.

With the Gaming Audio Series SP2500, Corsair has reinvented the PC speaker system. Get ready to experience a revolution.

The Gaming Audio Series SP2500 is the product of a design philosophy that embraces the importance of clean, detailed audio reproduction — not just for games, but for movies and music as well. Building a great PC speaker system is more than about giving you room-shaking power. You also need optimal imaging and positional accuracy, and sonic depth and detail. Since you have only one speaker system, you don't want to make compromises. That's why we've created the SP2500.

Supplier's Site

Technical Specifications

  Corsair Memory
Product Category Speakers
Product Number CA-SP211NA
Product Name Gaming Audio Series™ SP2500 High-power 2.1 PC Speaker
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 1976441 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 4 ohms
Size 2.30 inch (59 mm)
View Details
LP4 StreamLine Low Profile Mini Sounders - LP4-09-028 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 92 to 110 dB
Size 3.00 inch (76 mm)
Weight 280.00 g (9.88 oz)
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details
EH/FEH Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 1055 ohms
Sensitivity 100 dB
Size 0.20 inch (5 mm)
View Details